Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Length | 37.5mm, 1.476in |
Wire Size | 22 – 10AWG, 18 – 10AWG, .326 – 5.26mm² |
Current Rating (Max) | 30A |
Current Rating | 30A |
Voltage | 600V |
Centerline (Pitch) | 11.1mm, .44in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Options | None |
Screw Head Type | Torx |
Screw Material | Steel |
Mounting Ears | Without |
Top Hardware | Torx Head Clamp |
Screw Size | M4 |
Comment | M4 Torx head screw. |
Packaging Quantity | 192 |
Block Style | Flat |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
8Pcv-03-506, W/ M4 Torx 20 Hd C S Wire R |Amp Te Connectivity 1546728-9 | Newark Electronics |
Conn Terminal Block | Avnet America |
Special Order: 8PCV-03-506, w/ M4 TORX 20 Hd C S Wire R Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 11.1 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 3 | Barrier Strip | Part Number: 1546728-9 | Internal Number: 1546728-9 | 11.1 mm | TE Connectivity | TE Store |
8PCV-03-506, W/ M4 TORX 20 HD C S WIRE R | Farnell |
Where can I find additional details, specifications and documents for a 1546728-9?
Additional datasheets, footprints and schematics for 1546728-9 are listed on our Part Details page. You can also find images and similar parts to 1546728-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546728-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546728-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546728-9 fall under?
The 1546728-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546728-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546728-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546728-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546728-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1546728-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546728-9 often in real-time on the comparison pages.
What if I can't find stock of 1546728-9?
You can fill out our help required form which you can use to request a quote for 1546728-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.