Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .431g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Wire Size | 20 – 16AWG, .5 – 1.5mm², 1021 – 2582CMA |
Wire Insulation Diameter | 2.5 – 3mm, .098 – .118in |
Wire Insulation Diameter (Max) | .118in, 2.9972mm |
Stud Diameter | .126in, 3.2mm |
Overall Length | .67in, 17.02mm |
Wire Insulation Diameter (Min) | .098in |
Tongue Thickness | .018in, .46mm |
Barrel Inside Diameter | .045in, .105in, 1.14mm, 2.66mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Stud Size | #5, M3 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Anti-Rotational/Grounding |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TONGUE .126 DIA 20-16 AWG TPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Wire Size: 1021 – 2582 CMA Stud Size: #5 M3 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.5 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 154672-2 | Internal Number: 154672-2 | TE Connectivity | TE Store |
Shake Proof Ring Tongue |Amp Te Connectivity 154672-2 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 17.14mm 8.69mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 154672-2?
Additional datasheets, footprints and schematics for 154672-2 are listed on our Part Details page. You can also find images and similar parts to 154672-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154672-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154672-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154672-2 fall under?
The 154672-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 154672-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154672-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154672-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154672-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 154672-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154672-2 often in real-time on the comparison pages.
What if I can't find stock of 154672-2?
You can fill out our help required form which you can use to request a quote for 154672-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.