Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Number of Positions | 7 |
Threaded Flange | With |
Wire Entry Angle | Top, Side |
Number of Rows | 1 |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 2mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Gray |
Housing Material | PA 66 |
Screw Plating Material | Nickel |
Mating Angle | Straight |
Screw Flange | With |
Screw Size | M3 |
Screw Material | Brass |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
7P TERMI-BLOK PLUG,GRAY,MARKED Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 7 .2" | PCB Terminal Block | Part Number: 1546707-1 | Internal Number: 1546707-1 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546707-1?
Additional datasheets, footprints and schematics for 1546707-1 are listed on our Part Details page. You can also find images and similar parts to 1546707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546707-1 fall under?
The 1546707-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546707-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546707-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1546707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546707-1 often in real-time on the comparison pages.
What if I can't find stock of 1546707-1?
You can fill out our help required form which you can use to request a quote for 1546707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.