Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.19
|
1,476
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
1,476
in stock
|
Buy Now | |
Rapid Electronics
from US$3.47
|
1,476
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
1,476
in stock
|
Buy Now | |
Farnell
from US$4.29
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Positions | 8 |
Number of Levels | 1 |
Number of Rows | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 4.24in, 107.7mm |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Voltage | 300V |
Current Rating | 25A |
Current Rating (Max) | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 80 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Flat |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
.437 Double Row 8P W/ Wire Clamp |Amp Te Connectivity 1546671-8 | Newark Electronics |
8P .437 DR BARRIER W/WIR CLMP | Rapid Electronics |
TE Connectivity - AMP 8P .437" DR BARRIERW/WIR CLMP | Distrelec |
TERMINAL BLOCK, BARRIER, 8WAYS, 14AWG | Farnell |
Conn Barrier Strip 16 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546671-8?
Additional datasheets, footprints and schematics for 1546671-8 are listed on our Part Details page. You can also find images and similar parts to 1546671-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546671-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546671-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546671-8 fall under?
The 1546671-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546671-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546671-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546671-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546671-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1546671-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546671-8 often in real-time on the comparison pages.
What if I can't find stock of 1546671-8?
You can fill out our help required form which you can use to request a quote for 1546671-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.