Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
4,404
in stock
|
Buy Now | |
element14
from US$3.17
|
4,404
in stock
|
Buy Now | |
Farnell
from US$3.86
|
4,404
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
4,360
in stock
|
Buy Now | |
Distrelec
from US$4.90
|
4,360
in stock
|
Buy Now | |
TE Store
from US$5.79
|
2,027
in stock
|
Buy Now | |
Heilind Electronics
from US$3.11
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.11
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Positions | 8 |
Number of Levels | 1 |
Number of Rows | 2 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 4.24in, 107.7mm |
Wire Size | .3 – 2mm², 22 – 14AWG |
Voltage | 300V |
Current Rating | 25A |
Current Rating (Max) | 25A |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 80 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Terminal Block, Barrier, 8 Position, 22-14Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-14AWG | element14 |
TE Connectivity - AMP 8P .437" DR BARRIERW/BND SCRW | Distrelec |
8P .437 DR BARRIER,W/BND SCRW Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Dual Barrier Wire-to-Wire 8 11.1 mm | Barrier Strip | Part Number: 1546670-8 | Internal Number: 1546670-8 | TE Connectivity | TE Store |
8P .437 DR BARRIER,W/BND SCRW | Heilind Electronics |
Barrier Strip, Double-Row | RS |
Conn Barrier Strip 16 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Conn Term Strip Barrier 8Pole 11.10mmPitch DBLRow 22-14 Series1546670 25A 300V | TE Connectivity 1546670-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1546670-8?
Additional datasheets, footprints and schematics for 1546670-8 are listed on our Part Details page. You can also find images and similar parts to 1546670-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546670-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546670-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546670-8 fall under?
The 1546670-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546670-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546670-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546670-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546670-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 1546670-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546670-8 often in real-time on the comparison pages.
What if I can't find stock of 1546670-8?
You can fill out our help required form which you can use to request a quote for 1546670-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.