Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
4,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
4,400
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
4,400
in stock
|
Buy Now | |
Distrelec
from US$2.79
|
4,400
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
231
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
element14
from US$2.41
|
-
|
Buy Now | |
Boersig
from US$2.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Positions | 6 |
Number of Rows | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 3.37in, 86.4103mm, 85.8mm |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Current Rating (Max) | 25A |
Current Rating | 25A |
Voltage | 300V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
6P.437Drbarrier,w/Bndscrw Rohs Compliant: Yes |Amp Te Connectivity 1546670-6 | Newark Electronics |
6P .437 DR BARRIER W/BND SCRW | Rapid Electronics |
TE Connectivity - AMP 6P .437" DR BARRIERW/BND SCRW | Distrelec |
Buchanan Conn Term Strip Barrier 6Pole 11.10mmPitch DBLRow 25A 300V | TE Connectivity 1546670-6 | RS Americas |
Buchanan 6 Position 11.1 mm Pitch Dual Row 22-14 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 12 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG | element14 |
6P .437" DR BARRIER,W-BND SCRW | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1546670-6?
Additional datasheets, footprints and schematics for 1546670-6 are listed on our Part Details page. You can also find images and similar parts to 1546670-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546670-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546670-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546670-6 fall under?
The 1546670-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546670-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546670-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546670-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546670-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1546670-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546670-6 often in real-time on the comparison pages.
What if I can't find stock of 1546670-6?
You can fill out our help required form which you can use to request a quote for 1546670-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.