Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
TE Store
from US$2.45
|
2,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
2,360
in stock
|
Buy Now | |
element14
from US$1.29
|
2,360
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
2,048
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Rows | 2 |
Number of Positions | 4 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 2.496in, 64mm, 63.5mm |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Voltage | 300V |
Current Rating | 25A |
Current Rating (Max) | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
4P .437 DR BARRIER,W/BND SCRW Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Dual Barrier Wire-to-Wire 4 11.1 mm | Barrier Strip | Part Number: 1546670-4 | Internal Number: 1546670-4 | TE Connectivity | TE Store |
Terminal Block, Barrier, 4 Position, 22-14Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-14AWG | element14 |
Conn Term Strip Barrier 4Pole 11.10mmPitch DBLRow 22-14 Series1546670 25A 300V | TE Connectivity 1546670-4 | RS Americas |
Barrier Strip, Double-Row | RS |
4P .437 DR BARRIER | Future Electronics |
Conn Barrier Strip 8 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Barrier Terminal Blocks .437 DOUBLE ROW 4P w/ binding screws | Sager |
Where can I find additional details, specifications and documents for a 1546670-4?
Additional datasheets, footprints and schematics for 1546670-4 are listed on our Part Details page. You can also find images and similar parts to 1546670-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546670-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546670-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546670-4 fall under?
The 1546670-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546670-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546670-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546670-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546670-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, RS Americas and RS have stock available or on a lead time for 1546670-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546670-4 often in real-time on the comparison pages.
What if I can't find stock of 1546670-4?
You can fill out our help required form which you can use to request a quote for 1546670-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.