Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Positions | 2 |
Number of Rows | 2 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 1.622in, 41.2mm |
Wire Size | .3 – 2mm², 22 – 14AWG |
Current Rating (Max) | 25A |
Current Rating | 25A |
Voltage | 300V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 200 |
Packaging Method | Carton |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Terminal Block, Barrier, 2 Position, 22-14Awg | Newark Electronics |
Buchanan 2 Position 11.1 mm Pitch Dual Row 22-14 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 4 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Conn, Term Strip, Barrier,2Pole,11.10mmPitch, DBLRow,22-14,Series1546670,25A,300V | TE Connectivity 1546670-2 | RS Americas |
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG | element14 |
Where can I find additional details, specifications and documents for a 1546670-2?
Additional datasheets, footprints and schematics for 1546670-2 are listed on our Part Details page. You can also find images and similar parts to 1546670-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546670-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546670-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546670-2 fall under?
The 1546670-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546670-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546670-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546670-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546670-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1546670-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546670-2 often in real-time on the comparison pages.
What if I can't find stock of 1546670-2?
You can fill out our help required form which you can use to request a quote for 1546670-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.