Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Length | 39.1mm |
Current Rating (Max) | 10A |
Voltage | 300V |
Current Rating | 10A |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Options | None |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Size | M3 |
Screw Material | Steel |
Screw Head Type | Combo Phil-Slot |
Comment | Standard SEMS screws accommodate bare wire and multiple wire termination., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 300 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | High |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6P Pcv Dual Barrier 0.250 |Amp Te Connectivity 1546657-6 | Newark Electronics |
Barrier Terminal Blocks 6P PCV DUAL BARRIER 0.250 | Rapid Electronics |
TE Connectivity 6P PCV DUAL BARRIER 0.250 Barrier Termin | Distrelec |
Where can I find additional details, specifications and documents for a 1546657-6?
Additional datasheets, footprints and schematics for 1546657-6 are listed on our Part Details page. You can also find images and similar parts to 1546657-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546657-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546657-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546657-6 fall under?
The 1546657-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546657-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546657-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546657-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546657-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1546657-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546657-6 often in real-time on the comparison pages.
What if I can't find stock of 1546657-6?
You can fill out our help required form which you can use to request a quote for 1546657-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.