Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1546525-2 |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 2 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Wire Size | 30 – 16AWG, .05 – 1.4mm² |
Length | 39.878mm, 1.57in |
Current Rating | 10A |
Voltage | 300V |
Current Rating (Max) | 10A |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | With |
Screw Plating Material | Zinc |
Mounting Angle | Right Angle |
Top Hardware | Wire Clamp Combo Head |
Mounting Bushing | With |
Screw Size | M3 |
Screw Head Type | Wire Clamp Combo Head |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 400 |
Packaging Method | Bag |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Printed Circuit, Right Angle |
3Pcr-02-008=3Pcr Tri-Barrier |Amp Te Connectivity 1546525-2 | Newark Electronics |
Conn Barrier Strip 2 POS 6.35mm Solder RA Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546525-2?
Additional datasheets, footprints and schematics for 1546525-2 are listed on our Part Details page. You can also find images and similar parts to 1546525-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546525-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546525-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546525-2 fall under?
The 1546525-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546525-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546525-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546525-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546525-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1546525-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546525-2 often in real-time on the comparison pages.
What if I can't find stock of 1546525-2?
You can fill out our help required form which you can use to request a quote for 1546525-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.