Options for Price Comparison
Distributor Statistics for 1546465-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1546465-2
Details for 1546465-2 by TE Connectivity
Connectors > Terminal Blocks & Strips > Barrier Strips
4DB-P207-02=4DB ASSEMBLY
1546465-2 image

1546465-2 by TE Connectivity

4DB-P207-02=4DB ASSEMBLY
Part Information
1546465-2 image
RoHS Compliant
ELV Compliant
Wave solder capable to 265°C
Status: Active
Aliases: 4DB-P207-02
Product Code: E465
Global Product Line: A46
GPL Description: Industrial
Specifications
Barrier Strip Style:
Dual Barrier
Color:
Black
Number of Levels:
1
Number of Rows:
1
Number of Positions:
2
Terminal Plating Finish:
Bright
Terminal Plating Material:
Tin
Terminal Material:
Copper Alloy
Wire Size:
.3 – 3mm², 22 – 12AWG
Length:
1.365in, 34.7mm
Current Rating:
10A, 20A
Current Rating (Max):
20A
Voltage:
300V, 150V
Housing Material:
Thermoplastic Polyamide
Centerline (Pitch):
8.26mm, .325in
UL Flammability Rating:
UL 94V-0
Top Hardware:
Binding Combo Head
Mounting Insert:
Without
Mounting Options:
End Mounting Ears
Mounting Ears:
With
Screw Size:
6-32
Screw Plating Material:
Zinc Chromate
Mounting Angle:
Vertical
Screw Material:
Steel
Comment:
Do not order screw and captive clamp in combination with other top hardware.
Packaging Quantity:
56
Packaging Method:
Carton
Block Style:
Flat
Product Type:
Barrier Strip
Connector & Contact Terminates To:
Printed Circuit Board
Bottom Termination Style:
Printed Circuit Pin
Operating Temperature Range:
-40 – 105°C, -40 – 221°F
Alternate Descriptions
4DB-P207-02=4DB ASSEMBLY Avnet America
4DB-P207-02=4DB ASSEMBLY Avnet Europe