Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Crimp Type | F-Crimp |
Underplating Material | Nickel |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Height Above PC Board | 7.44mm, .296in |
Wire Insulation Diameter (Max) | 2.79mm, .109in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.79mm, .059 – .109in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
PCB Hole Diameter | 1.79mm, .07in |
Extension Below Board | 1.83mm, .072in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Size | .2 – .6mm², 24 – 20AWG |
CSA Certified | No |
Wire Insulation Support | With |
Line | AMP-In-Mini |
Packaging Quantity | 6000 |
Packaging Method | Package |
FASTON | No |
Wire/Cable Type | Stranded |
Support Style | Insulation Support |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 154645-2?
Additional datasheets, footprints and schematics for 154645-2 are listed on our Part Details page. You can also find images and similar parts to 154645-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154645-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154645-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154645-2 fall under?
The 154645-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 154645-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154645-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154645-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154645-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 154645-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154645-2 often in real-time on the comparison pages.
What if I can't find stock of 154645-2?
You can fill out our help required form which you can use to request a quote for 154645-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.