Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.07
|
No stock
|
Buy Now | |
RS Americas
from US$12.65
|
384
in stock
|
Buy Now | |
Powell Electronics
from US$36.23
|
291
in stock
|
Buy Now | |
Rapid Electronics
from US$26.52
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$33.70
|
34
in stock
|
Buy Now | |
Distrelec
from US$20.42
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$33.48
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$34.15
|
-
|
Buy Now | |
Future Electronics
from US$26.39
|
-
|
Buy Now | |
Avnet America
from US$26.47
|
-
|
Buy Now | |
element14
from US$25.23
|
-
|
Buy Now | |
Boersig
from US$27.43
|
-
|
Buy Now | |
TE Store
from US$77.01
|
-
|
Buy Now | |
Farnell
from US$33.28
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Nitrile Rubber |
---|---|
Wiring Pattern | RJ45 |
Connector Contact Density | Standard |
Connector Shape | Circular |
Housing Material | Acrylonitrile-Butadiene-Styrene |
Shielded | No |
Comment | Field-Attachable |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Plug |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector Ethernet Sealed RJ-45 Plug(Field Attachable) IP 67 Cable Mount | TE Connectivity 1546440-1 | RS Americas |
Modular Conn/Ethernet Conn PLUG FIELD ATTCHABLE | Rapid Electronics |
TE Connectivity - AMP RJ45 Conn ETHERNET FIELD ATTACHABL CONN | Distrelec |
EATHERNET FIELD ATTACHABL CONN | Heilind Electronics |
Connector, RJ45, IP67, crimp | RS |
Connector, Rj45, Plug, 8Pos, Cable | Newark Electronics |
Conn RJ-45 PL 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Cat 3 | Avnet America |
CONNECTOR, RJ45, PLUG, 8POS, CABLE | element14 |
ETHERNET FIELD ATTACHABL CONN Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1546440-1 | Internal Number: 1546440-1 | TE Connectivity | TE Store |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1546440-1?
Additional datasheets, footprints and schematics for 1546440-1 are listed on our Part Details page. You can also find images and similar parts to 1546440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546440-1 fall under?
The 1546440-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546440-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546440-1 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1546440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546440-1 often in real-time on the comparison pages.
What if I can't find stock of 1546440-1?
You can fill out our help required form which you can use to request a quote for 1546440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.