Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.42
|
123
in stock
|
Buy Now | |
TE Store
from US$133.58
|
2,792
in stock
|
Buy Now | |
Newark Electronics
from US$45.66
|
291
in stock
|
Buy Now | |
Sager
from US$48.91
|
108
in stock
|
Buy Now | |
element14
from US$47.46
|
88
in stock
|
Buy Now | |
Farnell
from US$46.20
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$55.15
|
23
in stock
|
Buy Now | |
Powell Electronics
from US$44.49
|
2
in stock
|
Buy Now | |
Future Electronics
from US$41.71
|
-
|
Buy Now | |
Avnet America
from US$40.40
|
-
|
Buy Now | |
RS Americas
from US$48.96
|
-
|
Buy Now | |
Boersig
from US$41.86
|
-
|
Buy Now | |
TTI Europe
from US$36.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Vition Rubber |
---|---|
Connector Contact Density | Standard |
Contact Mating Area Plating Material | Gold over Nickel |
Housing Material | Acrylonitrile-Butadiene-Styrene(ABS) |
Connector Shape | Circular |
Performance Category | Cat 5e |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | 1-14 |
Shielded | Yes |
Comment | RJ45 bulkhead pass through w/backside RJ45 jack. |
Coupling Nut Base Material | Acrylonitrile-Butadiene-Styrene (ABS) |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Receptacle |
Connectors & Connector Components Type | Connector |
Operating Temperature Range | -20 – 80°C |
ETHERNET RJ-45 BLKHD PASSTHRU Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1546413-3 | Internal Number: 1546413-3 | TE Connectivity | TE Store |
Rj45 Connector, Pass-Through Jack, 8 Position, Bulkhead | Newark Electronics |
Connector, Rec, RJ45, bulkhead | RS |
Modular Connectors / Ethernet Connectors BLKHD PASSTHRU W/JCK | Sager |
ADAPTOR, IN-LINE, RJ45, JACK-JACK, 8P8C | element14 |
Modular Conn/Ethernet Conn BLKHD PASSTHRU W/JCK | Rapid Electronics |
Circular Sealed RJ-45 Panel Mount Pass Through Receptacle | Future Electronics |
EATHERNET RJ-45 BLKHD PASSTHRU | Avnet America |
Circular Sealed Rj45 Connector RJ45 Bulkhead Pass-Thru w/Backside RJ45 Jack | TE Connectivity 1546413-3 | RS Americas |
Modular Connector, Cat 5e, UTP Cable, 1 Port, RJ-45 Backside Jack, Front/Flush Jack | Carlton-Bates |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1546413-3?
Additional datasheets, footprints and schematics for 1546413-3 are listed on our Part Details page. You can also find images and similar parts to 1546413-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546413-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546413-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546413-3 fall under?
The 1546413-3 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546413-3 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546413-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546413-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546413-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Sager and element14 have stock available or on a lead time for 1546413-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546413-3 often in real-time on the comparison pages.
What if I can't find stock of 1546413-3?
You can fill out our help required form which you can use to request a quote for 1546413-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.