1546311-6 Terminal Blocks & Strips by TE Connectivity

6P .563" DR BARRIER,W/WASHER

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-1546311-6,
CL7150-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.64

Distributor Stock
Logo for Farnell
Farnell
from US$7.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.64
-
Buy Now

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Levels 1
Number of Rows 2
Number of Positions 6
Terminal Material Brass
Terminal Plating Material Tin
Wire Size .326 – 5.26mm², 22 – 10AWG
Length 4.38in, 111.2mm
Current Rating 30A
Current Rating (Max) 30A
Voltage 300V
Housing Material Thermoplastic
Centerline (Pitch) 14.3mm, .563in
UL Flammability Rating UL 94V-0
Screw Material Steel
Screw Size 8-32
Mounting Ears With
Top Hardware Wire Clamp Combo Head
Mounting Insert Without
Screw Head Type Combo Phil-Slot
Connector Mounting Type Panel
Screw Plating Material Nickel
Mounting Angle Vertical
Mounting Options End Mounting Ears
Comment Other options available upon request, consult our Product Information Center.
Packaging Quantity 60
Packaging Method Carton
Product Type Barrier Strip
Block Style Flat
Bottom Termination Style Quick Connects
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

6P .563" Dr Barrier,w/Washer |Buchanan Te Connectivity 1546311-6 | Newark Electronics
Conn Barrier Strip 12 POS 14.27mm Screw ST Panel Mount 30A/Contact | Avnet America
6P .563 DR BARRIER,W/WASHER | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546311-6?

Additional datasheets, footprints and schematics for 1546311-6 are listed on our Part Details page. You can also find images and similar parts to 1546311-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546311-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546311-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546311-6 fall under?

The 1546311-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1546311-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546311-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546311-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546311-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1546311-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546311-6 often in real-time on the comparison pages.

What if I can't find stock of 1546311-6?

You can fill out our help required form which you can use to request a quote for 1546311-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay