Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.89 |
18
|
Buy Now | |
TE Store | US$1.32 |
9,379
|
Buy Now | |
Rapid Electronics | US$1.00 |
179
|
Buy Now | |
Distrelec | US$0.85 |
160
|
Buy Now | |
Heilind Electronics | US$0.73 |
141
|
Buy Now | |
Chip One Stop | US$1.20 |
19
|
Buy Now | |
Newark Electronics | US$0.82 |
18
|
Buy Now | |
element14 | US$0.68 |
18
|
Buy Now | |
Avnet America | US$0.61 |
-
|
Buy Now | |
RS Americas | US$1.88 |
-
|
Buy Now | |
Sager | US$0.68 |
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Positions | 2 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Length | 36.2mm, 1.426in |
Voltage | 300V |
Current Rating (Max) | 20A |
Current Rating | 20A |
Housing Material | PBT |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mounting Ears | With |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Insert | Without |
Screw Material | Steel |
Screw Size | 6-32 |
Mounting Options | End Mounting Ears |
Screw Head Type | Combo Phil-Slot |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 200 |
Packaging Method | Carton |
Block Style | Flat |
Product Type | Barrier Strip |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2P .374 DR BARRIER,W/WASHER Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 2 9.53 mm | Barrier Strip | Part Number: 1546307-2 | Internal Number: 1546307-2 | TE Connectivity | TE Store |
2P VERT BARRIER STRP 9.53MM 20A BLACK | Rapid Electronics |
TE Connectivity - AMP 2P .374" DR BARRIER W/WASHER | Distrelec |
2P .374 DR BARRIERW/WASHER | Heilind Electronics |
Terminal Block, Barrier, 2Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 2POS, 12AWG | element14 |
Conn Barrier Strip 4 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America |
Barrier Terminal Blocks 2P VERT BARRIER STRP 9.53MM 20A BLACK | TE Connectivity 1546307-2 | RS Americas |
Barrier Terminal Blocks 2P VERT BARRIER STRP 9.53MM 20A BLACK | Sager |
Where can I find additional details, specifications and documents for a 1546307-2?
Additional datasheets, footprints and schematics for 1546307-2 are listed on our Part Details page. You can also find images and similar parts to 1546307-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546307-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546307-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546307-2 fall under?
The 1546307-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546307-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546307-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546307-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546307-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and Chip One Stop have stock available or on a lead time for 1546307-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546307-2 often in real-time on the comparison pages.
What if I can't find stock of 1546307-2?
You can fill out our help required form which you can use to request a quote for 1546307-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.