Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
No stock
|
Buy Now | |
element14
from US$2.44
|
4,664
in stock
|
Buy Now | |
Farnell
from US$2.34
|
4,664
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
1,384
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
392
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
Distrelec
from US$2.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Levels | 1 |
Number of Positions | 8 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 93.2mm, 3.67in |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Screw Plating Material | Nickel |
Mounting Options | End Mounting Ears |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Mounting Ears | With |
Screw Material | Steel |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 100 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
BARRIER STRIP, 8WAY, 12AWG, 9,5MM | element14 |
Conn Term Strip Barrier 8Pole 9.53mmPitch DBLRow 22-12 Series1546306 20A 300V | TE Connectivity 1546306-8 | RS Americas |
8P.374Drbarrierstrip Rohs Compliant: Yes |Amp Te Connectivity 1546306-8 | Newark Electronics |
Barrier Strip, Double-Row | RS |
Buchanan 8 Position 9.53 mm Pitch Dual Row 22-12 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 8 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America |
TE Connectivity - AMP 8P .374" DR BARRIER STRIP | Distrelec |
Where can I find additional details, specifications and documents for a 1546306-8?
Additional datasheets, footprints and schematics for 1546306-8 are listed on our Part Details page. You can also find images and similar parts to 1546306-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546306-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546306-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546306-8 fall under?
The 1546306-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546306-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546306-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546306-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546306-8 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 1546306-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546306-8 often in real-time on the comparison pages.
What if I can't find stock of 1546306-8?
You can fill out our help required form which you can use to request a quote for 1546306-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.