1546306-7 Terminal Blocks & Strips by TE Connectivity

7P .374" DR BARRIER STRIP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.16

Distributor Stock
Logo for Farnell
Farnell
from US$4.54
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.93
4,133
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.65
2,512
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.65
837
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.49
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Rows 2
Number of Levels 1
Number of Positions 7
Terminal Plating Material Tin
Terminal Material Brass
Wire Size .3 – 3mm², 22 – 12AWG
Length 83.82mm, 3.3in
Current Rating 20A
Voltage 300V
Current Rating (Max) 20A
Centerline (Pitch) .375in, 9.53mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Material Steel
Mounting Ears With
Screw Size 6-32
Screw Plating Material Nickel
Mounting Insert Without
Mounting Angle Vertical
Mounting Options End Mounting Ears
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Carton
Packaging Quantity 100
Block Style Flat
Connector & Contact Terminates To Printed Circuit Board
Product Type Barrier Strip
Bottom Termination Style Quick Connects
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

7P .374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 7 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 7 9.53 mm | Barrier Strip | Part Number: 1546306-7 | Internal Number: 1546306-7 | TE Connectivity | TE Store
7P .374 DR BARRIER STRIP | Heilind Electronics
Terminal Block, Barrier, 7 Position, 22-12Awg | Newark Electronics
Buchanan 7 Position 9.53 mm Pitch Dual Row 22-12 AWG Dual Barrier Strip | Future Electronics
Conn Barrier Strip 14 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet America
BARRIER STRIP, DOUBLE ROW, DUAL, FLAT, 20A, 9.53MM | TE Connectivity 1546306-7 | RS Americas


1546306-7 . Unknown Parts by Unknown

7P .374 DR BARRIER STRIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Rows 2 Row
No. of Positions 7Ways
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Pitch Spacing 9.53mm
Rated Current 20A
Rated Voltage 300V
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546306-7?

Additional datasheets, footprints and schematics for 1546306-7 are listed on our Part Details page. You can also find images and similar parts to 1546306-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546306-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546306-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546306-7 fall under?

The 1546306-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1546306-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546306-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546306-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546306-7 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1546306-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546306-7 often in real-time on the comparison pages.

What if I can't find stock of 1546306-7?

You can fill out our help required form which you can use to request a quote for 1546306-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay