Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .3 – 6mm², 22 – 10AWG |
Current Rating | 40A |
Current Rating (Max) | 40A |
Centerline (Pitch) | .472in, 12mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Size | M3.5 |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Comment | With mounting holes., With wire stop. |
Packaging Quantity | 100 |
Packaging Method | Package |
Product Type | Barrier Strip |
Tsb1000 08Mds=12Mm W/Wire Stop |Buchanan Te Connectivity 1546301-8 | Newark Electronics |
Conn Terminal Block 16 POS 12mm Screw ST Cable Mount 40A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546301-8?
Additional datasheets, footprints and schematics for 1546301-8 are listed on our Part Details page. You can also find images and similar parts to 1546301-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546301-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546301-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546301-8 fall under?
The 1546301-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546301-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546301-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546301-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546301-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1546301-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546301-8 often in real-time on the comparison pages.
What if I can't find stock of 1546301-8?
You can fill out our help required form which you can use to request a quote for 1546301-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.