Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
PCB Mount Orientation | Vertical |
Contact Retention | Without |
Housing Material | Polyester PCT |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | .472in, 12mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Loose |
Connector System | Wire-to-Board |
Product Type | Housing |
Sealable | No |
Housing Type | Plug Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Heavy Duty Power Connectors Ampower Housing Plug |Amp Te Connectivity 1546291-1 | Newark Electronics |
Heavy Duty Power Connectors AMPOWER HOUSING PLUG | Rapid Electronics |
TE Connectivity AMPOWER HOUSING PLUG 20 POS Heavy Duty P | Distrelec |
Where can I find additional details, specifications and documents for a 1546291-1?
Additional datasheets, footprints and schematics for 1546291-1 are listed on our Part Details page. You can also find images and similar parts to 1546291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546291-1 fall under?
The 1546291-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546291-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546291-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1546291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546291-1 often in real-time on the comparison pages.
What if I can't find stock of 1546291-1?
You can fill out our help required form which you can use to request a quote for 1546291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.