1546262-4 Terminal Blocks & Strips by TE Connectivity

6PCV-06-002=BRASS COMBO,NKL PL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Barrier Strip Style Tri-Barrier
Color Black
Number of Rows 1
Number of Levels 1
Number of Positions 6
Terminal Material Copper Alloy
Terminal Plating Material Tin
Terminal Plating Finish Bright
Wire Size .3 – 3mm², 22 – 12AWG
Length 2.311in, 58.7mm
Current Rating (Max) 25A
Current Rating 25A, 5A
Voltage 600V, 300V
Centerline (Pitch) 9.53mm, .375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Options None
Mounting Insert Without
Screw Plating Material Zinc Chromate
Screw Material Steel
Top Hardware Binding Combo Head
Screw Size 6-32
Mounting Angle Vertical
Mounting Ears Without
Comment Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.
Packaging Method Package
Packaging Quantity 10
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Block Style Turret (Insulated)
Bottom Termination Style Printed Circuit Pin

Alternative Descriptions

Conn Barrier Strip 6 POS 9.53mm Solder ST Thru-Hole 25A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546262-4?

Additional datasheets, footprints and schematics for 1546262-4 are listed on our Part Details page. You can also find images and similar parts to 1546262-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546262-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546262-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546262-4 fall under?

The 1546262-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1546262-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546262-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546262-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546262-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1546262-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546262-4 often in real-time on the comparison pages.

What if I can't find stock of 1546262-4?

You can fill out our help required form which you can use to request a quote for 1546262-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay