1546213-6 Part Information

Details for 1546213-6 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock Without
Color Gray
Number of Rows 1
Stacking Configuration Side Stackable
Closed End Without
Threaded Flange Without
Number of Positions 6
Contact Mount Through Hole
Contact Current Rating (Max) 15A
Contact Mating Area Plating Material Tin
Contact Base Material CuMg
PCB Tail Length .138in, 3.5mm
Voltage 300VAC
Current Rating (Max) 15A
Housing Color Gray
Housing Material PA 66
Centerline (Pitch) .2in, 5.08mm
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Mounting Angle Vertical
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 100
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Block Type PCB Mount
Header Type Shrouded
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 7744
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • TERMI-BLOK HEADER,ASSY90 6P.5 | Newark Electronics
  • Conn Shrouded Header HDR 6 POS 5.08mm Solder ST Thru-Hole | Avnet America
  • Conn Shrouded Header HDR 6 POS 5.08mm Solder ST Thru-Hole | Avnet Europe
  • TERMI-BLOK HEADER,ASSY90 6P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in Header Wire-to-Board 6 5.08 mm | PCB Terminal Block | Part Number: 1546213-6 | Internal Number: 1546213-6 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546213-6?

Additional datasheets, footprints and schematics for 1546213-6 are listed in our Part Details tab. You can also find the 1546213-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546213-6 in the Pricing & Inventory tab next to part details. You can view 1546213-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546213-6 fall under?

The 1546213-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1546213-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546213-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546213-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1546213-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1546213-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546213-6 often in real-time on the comparison pages.

What if I can't find stock of 1546213-6?

You can fill out our help required form which you can use to request a quote for 1546213-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1546213-6

Loading...
Loading Results for 1546213-6