Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
479
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
479
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
479
in stock
|
Buy Now | |
Distrelec
from US$1.79
|
479
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
TE Store
from US$2.24
|
-
|
Buy Now |
Interlock | Without |
---|---|
Color | Green |
Threaded Flange | Without |
Number of Positions | 3 |
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Size | M3 |
Mounting Angle | Right Angle |
Mating Angle | 90° (Bottom)/ 270° (Top) |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector Style | Plug |
Wire Protection | With |
Block Type | Special Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 3P R/A Plug W/Latch 5Mm |Amp Te Connectivity 1546173-3 | Newark Electronics |
Pluggable Terminal Blocks 3P R/A PLUG w/LATCH 5MM | Rapid Electronics |
TE Connectivity 5MM PLUG 90/180 3 POS GREEN SN Pluggable | Distrelec |
Conn Terminal Block F 3 POS 5mm Screw RA Cable Mount 12A/Contact | Avnet America |
Special Order: 5MM PLUG,90/180,3 POS,GREEN,SN Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 1546173-3 | Internal Number: 1546173-3 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546173-3?
Additional datasheets, footprints and schematics for 1546173-3 are listed on our Part Details page. You can also find images and similar parts to 1546173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546173-3 fall under?
The 1546173-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546173-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546173-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1546173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546173-3 often in real-time on the comparison pages.
What if I can't find stock of 1546173-3?
You can fill out our help required form which you can use to request a quote for 1546173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.