Status: | Unknown |
---|---|
Series: | AMP NEMA 900 Series |
RoHS: | Unknown |
For Use With | NEMA Terminal Blocks |
---|---|
Accessory Type | End Section |
Product Range | AMP NEMA 900 Series |
Colour | Gray |
Pitch Spacing | 9.53mm |
Terminal Block Clamp Type | Dovetail Base |
Buchanan End Section Term Blk Channel Mt 9.53mm 900 Series NEMA Gray | TE Connectivity 1546164-1 | RS Americas |
M.d. End Section,dovetail Base |Amp Te Connectivity 1546164-1 | Newark Electronics |
TE Connectivity - AMP M.D. END SECTIONDOVETAIL BASE | Distrelec |
Connector Accessories NEMA End Section Polypropylene | Avnet America |
Where can I find additional details, specifications and documents for a 1546164-1?
Additional datasheets, footprints and schematics for 1546164-1 are listed on our Part Details page. You can also find images and similar parts to 1546164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546164-1 fall under?
The 1546164-1 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1546164-1 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546164-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 1546164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546164-1 often in real-time on the comparison pages.
What if I can't find stock of 1546164-1?
You can fill out our help required form which you can use to request a quote for 1546164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.