Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Circuits | 2 |
---|---|
Block Configuration | Feed-Through |
Contact Current Rating (Max) | 20A |
Contact Configuration | 4-Sided Quick Connect |
Contact Base Material | Copper Alloy |
Contact Plating Material | Tin |
Product Spacing | 9.53mm, .375in |
Voltage Rating | 300VAC |
Housing Color | Gray |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Modular Terminal Block Product Type | Quick-Connect Terminal Block |
Block Type | Flat Base |
Temperature (Max) | 150°C |
Conn NEMA 4 POS 9.53mm Faston ST 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546149-1?
Additional datasheets, footprints and schematics for 1546149-1 are listed on our Part Details page. You can also find images and similar parts to 1546149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546149-1 fall under?
The 1546149-1 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546149-1 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546149-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1546149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546149-1 often in real-time on the comparison pages.
What if I can't find stock of 1546149-1?
You can fill out our help required form which you can use to request a quote for 1546149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.