1546122-7 Terminal Blocks & Strips by TE Connectivity

EUROSTYLE 7 POS VERT PLUG STCK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.22

Distributor Stock
Logo for Farnell
Farnell
from US$6.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.22
-
Buy Now

Specifications

Interlock Without
Color Gray
Wire Entry Angle Side
Number of Positions 7
Stacking Configuration Side Stackable
Number of Rows 1
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 15A
Contact Mating Area Plating Material Tin
Wire Size 30 – 12AWG, .05 – 3mm²
Current Rating (Max) 15A
Voltage 300VAC
Housing Color Gray
Centerline (Pitch) 5.08mm, .2in
Housing Material PA 66
Marking Color White
Mounting Angle Vertical
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 100
Connector & Contact Terminates To Wire & Cable
Wire Protection With
Connector System Wire-to-Board
Connector Style Plug
Block Type Stacking Plug
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Eurostyle 7 Pos Vert Plug Stck |Buchanan Te Connectivity 1546122-7 | Newark Electronics
Conn Terminal Block F 7 POS 5.08mm Screw ST Cable Mount 15A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546122-7?

Additional datasheets, footprints and schematics for 1546122-7 are listed on our Part Details page. You can also find images and similar parts to 1546122-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546122-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546122-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546122-7 fall under?

The 1546122-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1546122-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546122-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546122-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546122-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1546122-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546122-7 often in real-time on the comparison pages.

What if I can't find stock of 1546122-7?

You can fill out our help required form which you can use to request a quote for 1546122-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay