1546073-3 Part Information

Details for 1546073-3 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock With
Color Black
Threaded Flange Without
Wire Entry Angle Top
Stacked Levels Without
Number of Rows 1
Stacking Configuration Side Stackable
Closed End Without
Number of Positions 3
Contact Current Rating (Max) 17.5A
Contact Mount Through Hole
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Pin Length 3.8mm
Wire Size .05 – 3mm², 30 – 12AWG
PCB Tail Length 3.8mm, .15in
Voltage 300VAC
Current Rating (Max) 17.5A
Centerline (Pitch) 5.08mm, .2in
Housing Color Black
Housing Material PA 66
Screw Plating Material Nickel
Screw Size M3
Mounting Angle Right Angle
Screw Material Brass
Screw Flange Without
Connector Mounting Type Board Mount
Screwless Terminal Block No
Circuit Application Power & Signal
Comment 15A Field Wiring
Packaging Quantity 200
Packaging Method Box
Connector Style Header
Connector System Wire-to-Board
Block Type Stacking w/interlock
Wire Protection With
Connector & Contact Terminates To Printed Circuit Board
Header Type Header Only
Operating Temperature Range -40 – 230°F, -40 – 110°C
Wave solder capable to 265°C
Status: Active
Product Code: 7742
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 3 POS 5.08MM TERMI-BLOK ROHS COMPLIANT: YES | Newark Electronics
  • Conn Terminal Block 3 POS 5.08mm Solder RA Thru-Hole | Avnet America
  • Conn Terminal Block 3 POS 5.08mm Solder RA Thru-Hole | Avnet Europe
  • 3 POS 5.08MM TERMI-BLOK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in Header Wire-to-Board 3 5.08 mm | PCB Terminal Block | Part Number: 1546073-3 | Internal Number: 1546073-3 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546073-3?

Additional datasheets, footprints and schematics for 1546073-3 are listed in our Part Details tab. You can also find the 1546073-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546073-3 in the Pricing & Inventory tab next to part details. You can view 1546073-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546073-3 fall under?

The 1546073-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1546073-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546073-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546073-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546073-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1546073-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546073-3 often in real-time on the comparison pages.

What if I can't find stock of 1546073-3?

You can fill out our help required form which you can use to request a quote for 1546073-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1546073-3

Loading...
Loading Results for 1546073-3