1546011-3 Terminal Blocks & Strips by TE Connectivity

3PCV-08-008=3PCV-ASSY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1546011-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.41

Distributor Stock
Logo for Farnell
Farnell
from US$6.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.13
-
Buy Now

Specifications

Barrier Strip Style Tri-Barrier
Color Black
Number of Levels 1
Number of Rows 1
Number of Positions 8
Terminal Material Copper Alloy
Terminal Plating Finish Bright
Terminal Plating Material Tin
Length 64.77mm, 2.55in
Wire Size 30 – 16AWG, .05 – 1.4mm²
Current Rating (Max) 10A
Current Rating 10A
Voltage 300V
Centerline (Pitch) .25in, 6.35mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Material Steel
Screw Plating Material Zinc
Mounting Angle Vertical
Top Hardware Wire Clamp Combo Head
Screw Head Type Wire Clamp Combo Head
Screw Size M3
Mounting Options End Mounting Ears
Mounting Insert With
Mounting Bushing With
Mounting Ears With
Comment Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.
Packaging Method Package
Packaging Quantity 10
Product Type Barrier Strip
Block Style Open Bottom with Standoffs
Connector & Contact Terminates To Printed Circuit Board
Bottom Termination Style Printed Circuit Pin

Alternative Descriptions

Barrier Terminal Blocks 3Pcv-08-008=3Pcv-Assy |Amp Te Connectivity 1546011-3 | Newark Electronics
Conn Barrier Strip 8 POS 6.35mm Solder ST Thru-Hole 10A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1546011-3?

Additional datasheets, footprints and schematics for 1546011-3 are listed on our Part Details page. You can also find images and similar parts to 1546011-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1546011-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546011-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1546011-3 fall under?

The 1546011-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1546011-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1546011-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1546011-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1546011-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1546011-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1546011-3 often in real-time on the comparison pages.

What if I can't find stock of 1546011-3?

You can fill out our help required form which you can use to request a quote for 1546011-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay