Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0154512-2 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
100
in stock
|
Buy Now | |
Boersig
from US$0.08
|
55,107
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
17,466
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
14,466
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
14,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,080
in stock
|
Buy Now | |
element14
from US$0.09
|
3,080
in stock
|
Buy Now | |
Farnell
from US$0.10
|
3,080
in stock
|
Buy Now | |
SOS electronic
from US$0.08
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Width | 5.71mm |
Length | .358in, 9.11mm |
Housing Material | Polypropylene |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 5000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 187 SRS FASTON REC HSG NATL | Rapid Electronics |
TE Connectivity - AMP Housing 187 FASTON HSG.REC.1 PNATRUAL | Distrelec |
Terminal Housing, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 154512-2 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Connector Housing FASTON 187 1P 9,11x5,71mm | SOS electronic |
White insul boot for 4.8mm receptacle | RS |
Conn Housing RCP Crimp ST Cable Mount | Avnet America |
White insul boot for 4.8mm receptacle | TE Connectivity 154512-2 | RS Americas |
Where can I find additional details, specifications and documents for a 154512-2?
Additional datasheets, footprints and schematics for 154512-2 are listed on our Part Details page. You can also find images and similar parts to 154512-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154512-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154512-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154512-2 fall under?
The 154512-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154512-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154512-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154512-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154512-2 have stock available?
Authorised distributors including Boersig, Chip One Stop, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 154512-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154512-2 often in real-time on the comparison pages.
What if I can't find stock of 154512-2?
You can fill out our help required form which you can use to request a quote for 154512-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.