Status: | Unknown |
---|---|
Series: | GT 150 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Product Range | GT 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Aptiv GT 150 Series 15326266 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 15A |
SVHC | No SVHC (15-Jan-2018) |
Housing Conn, Rcpt, 2Pos, Black | Newark Electronics |
HOUSING CONN, RCPT, 2POS, BLACK | element14 |
2 Way Black GT 150 Sealed Female Connector Assembly, Max Current 15 amps (Replaces Item 15359366) | Power and Signal Group |
Conn Housing F 2 POS ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15449028?
Additional datasheets, footprints and schematics for 15449028 are listed on our Part Details page. You can also find images and similar parts to 15449028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15449028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15449028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15449028 fall under?
The 15449028 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15449028 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15449028 you can contact the distributor directly for product support, shipping queries etc.
Is the 15449028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15449028 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Power and Signal Group have stock available or on a lead time for 15449028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15449028 often in real-time on the comparison pages.
What if I can't find stock of 15449028?
You can fill out our help required form which you can use to request a quote for 15449028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.