Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 2.8mm, .11in |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 30A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .11 – .165in, 2.8 – 3.5mm |
Wire Size | 2.5 – 6mm², 12 – 13AWG |
Wire Size Search | 6mm², 2.5mm², 4mm², 5mm², 12AWG, 3mm² |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
2.8 NGP1 TERMINAL (2.5 TO 6 MM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1544555-1?
Additional datasheets, footprints and schematics for 1544555-1 are listed on our Part Details page. You can also find images and similar parts to 1544555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544555-1 fall under?
The 1544555-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544555-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544555-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1544555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544555-1 often in real-time on the comparison pages.
What if I can't find stock of 1544555-1?
You can fill out our help required form which you can use to request a quote for 1544555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.