1544459-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

BOITIER PL 8 MM 2

Status: Active
Series: -
RoHS: Unknown
Aliases: P801008493102
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA
Color Black
Number of Positions 2
Number of Rows 1
Mating Tab Width 8mm, .315in
Height .661in, 16.8mm
Length 29.1mm, 1.14in
Width 38.3mm, 1.51in
Nominal Voltage Architecture 12V
Centerline (Pitch) .429in, 10.9mm
UL Flammability Rating UL 94-HB
Polarized Yes
Mounting Feature Without
Terminal Position Assurance No
Circuit Application Power
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Box
Packaging Quantity 750
Strain Relief No
Hybrid Connector No
Sealable No
Connector Style Housing for male terminals
Connector System Wire-to-Wire
Primary Locking Feature Integrated in Housing
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

Conn Housing RCP 2 POS ST | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1544459-1?

Additional datasheets, footprints and schematics for 1544459-1 are listed on our Part Details page. You can also find images and similar parts to 1544459-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1544459-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544459-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1544459-1 fall under?

The 1544459-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1544459-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1544459-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1544459-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1544459-1 have stock available?

Authorised distributors including Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1544459-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1544459-1 often in real-time on the comparison pages.

What if I can't find stock of 1544459-1?

You can fill out our help required form which you can use to request a quote for 1544459-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay