Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P8028487002 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.32
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Color | Black |
Body Material | PA |
Number of Positions | 2 |
Number of Rows | 2 |
Mating Tab Width | 6.3mm, .248in |
Width | .692in, 17.6mm |
Height | 18.9mm, .744in |
Length | 17.2mm, .677in |
Nominal Voltage Architecture | 12V |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Power |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 5000 |
Row-to-Row Spacing | 11.5mm, .452in |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Device |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors Cap.clip Drapeau 6 |Amp Te Connectivity 1544352-1 | Newark Electronics |
Automotive Connectors CAP.CLIP DRAPEAU 6 | Rapid Electronics |
AMP1544352-1 | Avnet America |
TE Connectivity - AMP Housing CAP.CLIP DRAPEAU 6 | Distrelec |
Where can I find additional details, specifications and documents for a 1544352-1?
Additional datasheets, footprints and schematics for 1544352-1 are listed on our Part Details page. You can also find images and similar parts to 1544352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544352-1 fall under?
The 1544352-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544352-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544352-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1544352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544352-1 often in real-time on the comparison pages.
What if I can't find stock of 1544352-1?
You can fill out our help required form which you can use to request a quote for 1544352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.