Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5102487042111 |
Leadframe Thickness | .25mm, .01in |
---|---|
Leadframe Width | .712in, 18.1mm |
Leadframe Hold-Down Feature | Without |
Leadframe Clip Type | Y1 |
Leadframe Clip Length | 1.4mm, .055in |
Winding Direction | Down |
Solder Inlay | Without |
Leadframe Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Pin Length | 9.5mm, .374in |
PCB Thickness (Accepted) | 1.15mm, .045in |
Standoff Height | .8mm, .031in |
Leadframe Gap Size | .035in, .9mm |
Centerline (Pitch) | 2.54mm, .1in |
Packaging Quantity | 30000 |
Leadframe Type | Single-In-Line (SIL) |
Termination Method to Printed Circuit Board | Through Hole |
Lead Frame PIN 1 POS ST | Avnet America |
SIL LEAD FRAME, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 1544242-1?
Additional datasheets, footprints and schematics for 1544242-1 are listed on our Part Details page. You can also find images and similar parts to 1544242-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544242-1 fall under?
The 1544242-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Leadframes.
Can I view similar or alternative parts?
You can view similar parts to 1544242-1 when available in the Leadframes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544242-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544242-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544242-1 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 1544242-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544242-1 often in real-time on the comparison pages.
What if I can't find stock of 1544242-1?
You can fill out our help required form which you can use to request a quote for 1544242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.