Options for Price Comparison
Distributor Statistics for 1544223-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1544223-1
Details for 1544223-1 by TE Connectivity
Connectors > PCB Connectors > Card Edge Connectors > Leadframes
CONTACT 718 MODIFI
1544223-1 image

1544223-1 by TE Connectivity

CONTACT 718 MODIFI
Part Information
1544223-1 image
RoHS Compliant
ELV Compliant
Wave solder capable to 265°C
Status: Active
Aliases: 5182287042111
Product Code: 1447
Global Product Line: 521
GPL Description: Industrial
Specifications
Leadframe Thickness:
.01in, .25mm
Leadframe Hold-Down Feature:
With
Leadframe Clip Length:
1.7mm, .067in
Leadframe Hold-Down Type:
Type 1
Leadframe Width:
18.1mm, .712in
Leadframe Clip Type:
Y1
Winding Direction:
Down
Solder Inlay:
Without
Pin Length:
9.5mm, .374in
Contact Base Material:
Phosphor Bronze
Leadframe Plating Material:
Pre-Tin
PCB Thickness (Accepted):
.025in, .63mm
Standoff Height:
1mm, .039in
Leadframe Gap Size:
.5mm, .02in
Centerline (Pitch):
.1in, 2.54mm
Packaging Quantity:
40000
Leadframe Type:
Single-In-Line (SIL)
Termination Method to Printed Circuit Board:
Through Hole
Alternate Descriptions
AMP1544223-1 Avnet America
AMP1544223-1 Avnet Europe