Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5191060144111 |
Leadframe Width | .712in, 18.1mm |
---|---|
Leadframe Thickness | .01in, .25mm |
Leadframe Clip Length | 1.25mm, .049in |
Leadframe Hold-Down Feature | Without |
Leadframe Clip Type | F1 |
Winding Direction | Right |
Solder Inlay | Without |
Pin Length | .331in, 8.4mm |
Contact Base Material | Phosphor Bronze |
Leadframe Plating Material | Tin |
PCB Thickness (Accepted) | .025in, .63mm |
Standoff Height | .079in, 2mm |
Leadframe Gap Size | .5mm, .02in |
Centerline (Pitch) | .1in, 2.54mm |
Packaging Quantity | 35000 |
Leadframe Type | Dual-In-Line (DIL) |
Termination Method to Printed Circuit Board | Through Hole |
Connector Accessories Lead Frame | Avnet America |
Where can I find additional details, specifications and documents for a 1544146-2?
Additional datasheets, footprints and schematics for 1544146-2 are listed on our Part Details page. You can also find images and similar parts to 1544146-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544146-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544146-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544146-2 fall under?
The 1544146-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Leadframes.
Can I view similar or alternative parts?
You can view similar parts to 1544146-2 when available in the Leadframes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544146-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544146-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544146-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1544146-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544146-2 often in real-time on the comparison pages.
What if I can't find stock of 1544146-2?
You can fill out our help required form which you can use to request a quote for 1544146-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.