Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P7412274801 |
Seal Type | Family Seal or Unsealed |
---|---|
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 6.3mm, .248in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .031in |
Wire Size Search | 20AWG, 17AWG, 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm² |
Wire Insulation Diameter | 1.3 – 2mm, .051 – .078in |
Wire Size | .35 – 1mm², 22 – 17AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Wire Type | Copper |
Receptacle Style | 90° |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Clip Drap. 6,3 G1 |Te Connectivity 1544113-4 | Newark Electronics |
Quick Disconnect Terminal 17-22AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1544113-4?
Additional datasheets, footprints and schematics for 1544113-4 are listed on our Part Details page. You can also find images and similar parts to 1544113-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544113-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544113-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544113-4 fall under?
The 1544113-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544113-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544113-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544113-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544113-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1544113-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544113-4 often in real-time on the comparison pages.
What if I can't find stock of 1544113-4?
You can fill out our help required form which you can use to request a quote for 1544113-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.