Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P7910179275 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
525
in stock
|
Buy Now | |
TE Store
from US$0.20
|
1,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
980
in stock
|
Buy Now | |
element14
from US$0.32
|
980
in stock
|
Buy Now | |
Farnell
from US$0.30
|
980
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | .315in, 8mm |
Typical Current Rating | 43A |
Interface Plating | Tin (Sn) |
Wire Size Search | 4mm², 11AWG, 3mm², 12AWG, 5mm², 6mm² |
Wire Insulation Diameter | 3.2 – 4.4mm, .126 – .173in |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
CLIPS 8 MM G2 MAXI Terminal Type: Receptacle Mating Tab Width: 8 mm Mating Tab Width: .315 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 8 mm .315" .8 mm | Automotive Terminal | Part Number: 1544107-1 | Internal Number: 1544107-1 | Alias Number: P7910179275 | TE Connectivity | TE Store |
Automotive Contact, Socket, Crimp, 10Awg Rohs Compliant: Yes |Te Connectivity 1544107-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 10AWG | element14 |
Receptacle terminal,PRONER,8mm,AWG 17-24 | RS |
PRONER .315 Series Crimp Receptacle, 8 x 0.8mm, 12 - 10 AWG, Tin Plated | TE Connectivity 1544107-1 | RS Americas |
Receptacle Contact 8 mm Clean Body 10 to 12 AWG Tin Plating Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 1544107-1?
Additional datasheets, footprints and schematics for 1544107-1 are listed on our Part Details page. You can also find images and similar parts to 1544107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544107-1 fall under?
The 1544107-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544107-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544107-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1544107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544107-1 often in real-time on the comparison pages.
What if I can't find stock of 1544107-1?
You can fill out our help required form which you can use to request a quote for 1544107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.