Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.67
|
129
in stock
|
Buy Now | |
RS Americas
from US$30.63
|
356
in stock
|
Buy Now | |
TTI Europe
from US$30.72
|
275
in stock
|
Buy Now | |
Conrad
from US$20.45
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$41.65
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$42.17
|
14
in stock
|
Buy Now | |
Sager
from US$28.66
|
5
in stock
|
Buy Now | |
element14
from US$31.41
|
-
|
Buy Now | |
Farnell
from US$37.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fieldbus Connector with Quickon Connection method 4 pos Straight Plug | Phoenix Contact 1543223 | RS Americas |
Fieldbus Connector,Quickon,4w,Plug | RS |
Bus system plug-in connector, Ethernet, 4-position, shielded, Plug straightLink:M12, D-coded, Insulation displacement connection, Knurl material: Nickel-plated brass, External cable diameter 4 mm ... 8 mm | Conrad |
Sensor Connector, M12, Plug, 4Pos, Cable | Newark Electronics |
Male M12 Ctr Straight Single 60VAC/DC 1.75A - SACC-M12MSD-4QSH | Carlton-Bates |
Circular Metric Connectors SACC-M12MSD-4QO SH 4P M12 MALE STRT | Sager |
PLUG, M12, PLUSCON, D CODE, 4 WAY | element14 |
Where can I find additional details, specifications and documents for a 1543223?
Additional datasheets, footprints and schematics for 1543223 are listed on our Part Details page. You can also find images and similar parts to 1543223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1543223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1543223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1543223 fall under?
The 1543223 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1543223 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1543223 you can contact the distributor directly for product support, shipping queries etc.
Is the 1543223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1543223 have stock available?
Authorised distributors including RS Americas, TTI Europe, RS, Conrad and Newark Electronics have stock available or on a lead time for 1543223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1543223 often in real-time on the comparison pages.
What if I can't find stock of 1543223?
You can fill out our help required form which you can use to request a quote for 1543223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.