Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.91
|
33
in stock
|
Buy Now | |
RS Americas
from US$11.08
|
135
in stock
|
Buy Now | |
Conrad
from US$13.05
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$12.50
|
80
in stock
|
Buy Now | |
element14
from US$11.06
|
54
in stock
|
Buy Now | |
Farnell
from US$19.09
|
54
in stock
|
Buy Now | |
Carlton-Bates
from US$15.40
|
-
|
Buy Now | |
Sager
from US$12.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | - |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M12 Sensors & Actuators |
Circular M12 Socket, A Coded, 4 Position, Screw, 4A, IP67, SACC Series | Phoenix Contact 1543029 | RS Americas |
Sensor/actuator connector, female, straight, 4-pos., M12SPEEDCON, A-coded, screw connection, metal knurl, cable screw connection Pg7 | Conrad |
Sensor Connector, M12, Rcpt, 4Pos | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 4POS | element14 |
SENSOR/ACTUATOR CONNECTOR, FEMALE, 4-POS | RS |
Universal Socket, Single, Straight, 4 P, 250 VAC/DC | Carlton-Bates |
Circular Metric Connectors SACC-FS-4CON-PG 7-M SCO | Sager |
SACC-FS-4CON-PG 7-M SCO | Boersig |
Where can I find additional details, specifications and documents for a 1543029?
Additional datasheets, footprints and schematics for 1543029 are listed on our Part Details page. You can also find images and similar parts to 1543029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1543029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1543029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1543029 fall under?
The 1543029 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1543029 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1543029 you can contact the distributor directly for product support, shipping queries etc.
Is the 1543029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1543029 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1543029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1543029 often in real-time on the comparison pages.
What if I can't find stock of 1543029?
You can fill out our help required form which you can use to request a quote for 1543029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.