Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.32
|
No stock
|
Buy Now | |
element14
from US$43.81
|
124
in stock
|
Buy Now | |
Farnell
from US$22.05
|
124
in stock
|
Buy Now | |
RS Americas
from US$35.24
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$23.30
|
-
|
Buy Now | |
Carlton-Bates
from US$48.52
|
-
|
Buy Now | |
TTI Europe
from US$25.17
|
-
|
Buy Now | |
Sager
from US$42.75
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6 (Polyamide 6) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M8 Sensors |
SENSOR CONNECTOR, M8, PLUG, 4POS | element14 |
Circular Connector SACC-M 8MS-4CON-M-0 34-SH | Phoenix Contact 1542897 | RS Americas |
Connector 1542897 | RS |
Sensor Connector, M8, Plug, 4Pos | Newark Electronics |
Male M8 Ctr Straight Non-Keyed 30VAC/DC 4A - SACC-M8MS-4CON-M-034-SH | Carlton-Bates |
SACC-M 8MS-4CON-M-0,34-SH | TTI Europe |
Circular Metric Connectors SACC-M 8MS-4CON- M-0,34-SH | Sager |
Where can I find additional details, specifications and documents for a 1542897?
Additional datasheets, footprints and schematics for 1542897 are listed on our Part Details page. You can also find images and similar parts to 1542897 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1542897 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1542897 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1542897 fall under?
The 1542897 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1542897 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1542897 you can contact the distributor directly for product support, shipping queries etc.
Is the 1542897 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1542897 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 1542897.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1542897 often in real-time on the comparison pages.
What if I can't find stock of 1542897?
You can fill out our help required form which you can use to request a quote for 1542897 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.