1542745 Part Information

Details for 1542745 by Phoenix Contact

Electronic & Electrical Components>Sensors & Transducers>Sensors

Featured Distributor

Farnell
Farnell

1542745

Buy Now
Pricing
BreakPrice
112.1300
107.2500
256.9900
1006.7300
2506.6000
5006.4600
Stock Information
Available in stock: 5
Additional stock arrives in: weeks
Details
Manufacturer: Phoenix Contact

Part Downloads

Part Specifications

Product Range SPEEDCON Series
Sensor Connector Size M12
Gender Plug
No. of Contacts 5Contacts
Sensor Contact Type Screw Pin
Sensor Connector Mounting Straight Panel Mount
IP / NEMA Rating IP67
Connector Coding A Coded
Connector Body Material Nylon 6.6 (Polyamide 6.6) Body
Contact Material Brass
Contact Plating Gold
Current Rating 4A
Voltage Rating 60V
SVHC Lead (15-Jan-2019)
For Use With Sensors & Actuators
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1542745?

Additional datasheets, footprints and schematics for 1542745 are listed in our Part Details tab. You can also find the 1542745 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1542745 in the Pricing & Inventory tab next to part details. You can view 1542745 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1542745 fall under?

The 1542745 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1542745 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1542745 you can contact the distributor directly for product support, shipping queries etc.

Is the 1542745 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1542745 have stock available?

There is no stock from authorised distributors for 1542745.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1542745 often in real-time on the comparison pages.

What if I can't find stock of 1542745?

You can fill out our help required form which you can use to request a quote for 1542745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1542745

Loading...
Loading Results for 1542745
We use cookies to improve your experience. See our privacy policy.
Okay