Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HTS703-U |
Fin Style | Radial |
---|---|
Plating Material | Black Anodized |
Material | Aluminum |
Number of Fins | 3 |
Diameter | 25.4mm, 1in |
Width | 1in |
Height | 11.23mm, .442in |
Power | 10W, 5W, 15W |
UL Flammability Rating | UL 94V-0 |
For Use With | BGA Semiconductor Packages |
I/O Pluggable | No |
Air Velocity | 600LFM, 400LFM, 0LFM, 200LFM |
Comment | Heat sink assembly includes Four Leg Standard Clip, Part Number 1542026-1., Mounting clip does not increase overall heat sink height. |
Device Type | BGA |
Product Type | Heat Sink |
Accessory Type | Clip |
Thermal Resistance | 3.95°C, 12.88°C, 3.94°C, 3.88°C, 4.6°C, 6.97°C, 4.06°C, 6.53°C, 4.82°C, 3.79°C, 6.66°C, 4.95°C, 10.27°C, 3.82°C, 11.24°C |
Hts703-U=25Mm Hs Assy Ultem Cl |Te Connectivity 1542004-3 | Newark Electronics |
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized | Avnet America |
Where can I find additional details, specifications and documents for a 1542004-3?
Additional datasheets, footprints and schematics for 1542004-3 are listed on our Part Details page. You can also find images and similar parts to 1542004-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1542004-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1542004-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1542004-3 fall under?
The 1542004-3 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1542004-3 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1542004-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1542004-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1542004-3 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1542004-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1542004-3 often in real-time on the comparison pages.
What if I can't find stock of 1542004-3?
You can fill out our help required form which you can use to request a quote for 1542004-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.