Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mec Switch 10G Rohs Compliant: Yes |Apem 15420 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Rubber Adhesive |
---|---|
Tape Type | Lead |
Conductivity | Conductive |
Total Tape Thickness | 6.8 mil (0.17 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.57m |
Tape Colour | Silver |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 15420?
Additional datasheets, footprints and schematics for 15420 are listed on our Part Details page. You can also find images and similar parts to 15420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15420 fall under?
The 15420 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 15420 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15420 you can contact the distributor directly for product support, shipping queries etc.
Is the 15420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15420 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 15420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15420 often in real-time on the comparison pages.
What if I can't find stock of 15420?
You can fill out our help required form which you can use to request a quote for 15420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.