Status: | Unknown |
---|---|
Series: | WL-SDCB Series |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | 1206 |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 70° |
Dark Current | 10nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | WL-SDCB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Non Amplified Photodiode, 1206, 940Nm | Newark Electronics |
NON AMPLIFIED PHOTODIODE, 1206, 940NM | element14 |
WL-SDCB SMT Photodiode Chip Black | RS |
Where can I find additional details, specifications and documents for a 1541201EEA400?
Additional datasheets, footprints and schematics for 1541201EEA400 are listed on our Part Details page. You can also find images and similar parts to 1541201EEA400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1541201EEA400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1541201EEA400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1541201EEA400 fall under?
The 1541201EEA400 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1541201EEA400 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1541201EEA400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1541201EEA400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1541201EEA400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1541201EEA400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1541201EEA400 often in real-time on the comparison pages.
What if I can't find stock of 1541201EEA400?
You can fill out our help required form which you can use to request a quote for 1541201EEA400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.