Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RJ-11 RJ-12 RJ-22 and RJ-45 Modular Plugs |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | Western Electric / Stewart Stamping and Modular Telephone Plugs |
Length | 205mm |
Length Imperial | 8.07" |
Wire Area Size Max | 0.34mm² |
Wire Area Size Min | 0.08m² |
Wire Size SWG Max | 22 |
Wire Size SWG Min | 28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Break-Away 0.1 36-Pin Strip Right-Angle Male Header (10 Pack) |Adafruit 1540 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
Frequency Max | 7GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1540?
Additional datasheets, footprints and schematics for 1540 are listed on our Part Details page. You can also find images and similar parts to 1540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1540 fall under?
The 1540 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 1540 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1540 you can contact the distributor directly for product support, shipping queries etc.
Is the 1540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1540 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1540 often in real-time on the comparison pages.
What if I can't find stock of 1540?
You can fill out our help required form which you can use to request a quote for 1540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.