Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | Nylon (Polyamide) |
---|---|
Handle Type | - |
Handle Material | Plastic |
Overall Length | - |
Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 6mm |
Brush, Conductive, 12 X 6Mm, Nylon | Newark Electronics |
Where can I find additional details, specifications and documents for a 154-0141?
Additional datasheets, footprints and schematics for 154-0141 are listed on our Part Details page. You can also find images and similar parts to 154-0141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154-0141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154-0141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154-0141 fall under?
The 154-0141 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 154-0141 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154-0141 you can contact the distributor directly for product support, shipping queries etc.
Is the 154-0141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154-0141 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 154-0141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154-0141 often in real-time on the comparison pages.
What if I can't find stock of 154-0141?
You can fill out our help required form which you can use to request a quote for 154-0141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.