Status: | Unknown |
---|---|
Series: | 1539 Series |
RoHS: | Compliant |
Product Range | 1539 Series |
---|---|
Inductance | 250µH |
DC Current Rating | 2.9A |
DC Resistance Max | 0.173ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 1.6MHz |
RoHS Compliant | Yes |
Choke, 250Uh, 10%, 2.9A, 1.6Mhz | Newark Electronics |
Inductors, Fixed, EMI/RF choke | Hammond Manufacturing 1539M06 | RS Americas |
Where can I find additional details, specifications and documents for a 1539M06?
Additional datasheets, footprints and schematics for 1539M06 are listed on our Part Details page. You can also find images and similar parts to 1539M06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1539M06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1539M06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1539M06 fall under?
The 1539M06 is listed under Passive Components > Inductors > High Frequency Inductors > Radial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1539M06 when available in the Radial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1539M06 you can contact the distributor directly for product support, shipping queries etc.
Is the 1539M06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1539M06 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1539M06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1539M06 often in real-time on the comparison pages.
What if I can't find stock of 1539M06?
You can fill out our help required form which you can use to request a quote for 1539M06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.