Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8X LMR-240 |
Contact Material | Brass |
Frequency Max | 7GHz |
Break-Away 0.1 2X36-Pin Strip Dual Male Header (10 Pieces) |Adafruit 1539 | Newark Electronics |
Break-away 0.1 2x36-pin strip dual male header (10 pieces) | Adafruit Industries 1539 | RS Americas |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8X , LMR-240 |
Contact Material | Brass |
Frequency Max | 7GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1539?
Additional datasheets, footprints and schematics for 1539 are listed on our Part Details page. You can also find images and similar parts to 1539 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1539 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1539 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1539 fall under?
The 1539 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1539 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1539 you can contact the distributor directly for product support, shipping queries etc.
Is the 1539 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1539 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1539.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1539 often in real-time on the comparison pages.
What if I can't find stock of 1539?
You can fill out our help required form which you can use to request a quote for 1539 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.