Status: | Unknown |
---|---|
Series: | 1538 Series |
RoHS: | Compliant |
Product Range | 1538 Series |
---|---|
Inductance | 5µH |
DC Current Rating | 23A |
DC Resistance Max | 0.004ohm |
Inductance Tolerance | ± 10% |
Case Dimensions | 18.29mm x 35.05mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
Choke, 5Uh, 23A, 10% | Newark Electronics |
Inductors, Fixed, EMI/RF choke | Hammond Manufacturing 1538M21 | RS Americas |
Where can I find additional details, specifications and documents for a 1538M21?
Additional datasheets, footprints and schematics for 1538M21 are listed on our Part Details page. You can also find images and similar parts to 1538M21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1538M21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1538M21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1538M21 fall under?
The 1538M21 is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1538M21 when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1538M21 you can contact the distributor directly for product support, shipping queries etc.
Is the 1538M21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1538M21 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 1538M21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1538M21 often in real-time on the comparison pages.
What if I can't find stock of 1538M21?
You can fill out our help required form which you can use to request a quote for 1538M21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.